Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switching Temperature | 80°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Closed |
Sensor Terminals | Quick Connect |
Sensor Housing | Flange Mount |
Contact Rating | 120VAC/15A 240VAC/10A |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Actuating Temperature Max | 80°C |
Contact Configuration | SPST |
No. of Pins | 2Pins, 2 Pin |
Thermal Switch, Nc, 80°C | Newark Electronics |
Where can I find additional details, specifications and documents for a 05EN1034(80/M)?
Additional datasheets, footprints and schematics for 05EN1034(80/M) are listed on our Part Details page. You can also find images and similar parts to 05EN1034(80/M) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05EN1034(80/M) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05EN1034(80/M) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05EN1034(80/M) fall under?
The 05EN1034(80/M) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 05EN1034(80/M) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05EN1034(80/M) you can contact the distributor directly for product support, shipping queries etc.
Is the 05EN1034(80/M) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05EN1034(80/M) have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 05EN1034(80/M).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05EN1034(80/M) often in real-time on the comparison pages.
What if I can't find stock of 05EN1034(80/M)?
You can fill out our help required form which you can use to request a quote for 05EN1034(80/M) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.