0598034002

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0598034002
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0598034002
Series Information for 0598034002 - TE Connectivity
  • Status: Active
  • Aliases: 0598034002, 6-1190453-2
  • Product Code: EE56
  • Global Product Line: G62
  • GPL Description: Medical Interconnect

Description

MT3000-1/4-0-SP

Specifications

Shrink Ratio:
3:1
Material:
Medical Grade Crosslinked Fluoropolymer
Flexibility:
Flexible
Fluid Type:
Medical Fluids, Water
Color:
Black
Recovered Inside Diameter (Max):
.125in, 3.18mm
Expanded Inside Diameter (Min):
.25mm, .25in
Recovered Wall Thickness (Nominal):
.013in, .33mm
Voltage (Max):
1kV
Product Source:
US
Packaging Method:
Stick, Spool, Cut Piece
Applicable Region:
Global
Product Family:
MT3000
Wall Type:
Single
Shrink Temperature (Min):
150°C
Flammability:
Non-Flame-Retardant, Highly Flame-Resistant
Resistant To:
Strain, Radiation Sterilization, Fluids, Impact, Abrasion, Mechanical Damage
Fluid Resistance:
Moisture/Spray Protection, Splash Protection
Operating Temperature Range:
-75 – 150°C
Recovery Temperature:
150°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
MT3000-1/4-0-SP
Newark Electronics
MT3000-1/4-0-SP
Avnet Europe
AMP0598034002
Future Electronics
2:1 Ratio Thin Wall Style Crosslinked Fluoropolymer Heat Shrink Tubing