Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0593624001,
2-1198918-8 |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Lubricating Oil, Hydraulic Fluid, Gasoline |
---|---|
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Color | Clear |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | .5in, 12.7mm |
Recovered Wall Thickness (Nominal) | .9mm, .035in |
Recovered Wall Thickness (Tolerance) | .2mm, .008in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Flat Spool |
Applicable Region | EMEA, Asia |
Product Family | CGPT |
Wall Type | Single |
Operating Temperature Range | -40 – 135°C |
Resistant To | Mechanical Damage, Fluids, Strain |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Recovery Temperature | 120°C |
AMP0593624001 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0593624001?
Additional datasheets, footprints and schematics for 0593624001 are listed on our Part Details page. You can also find images and similar parts to 0593624001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0593624001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0593624001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0593624001 fall under?
The 0593624001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0593624001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0593624001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0593624001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0593624001 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 0593624001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0593624001 often in real-time on the comparison pages.
What if I can't find stock of 0593624001?
You can fill out our help required form which you can use to request a quote for 0593624001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.