0590160000 Industrial Automation & Control Gear by Weidmuller

TERMINAL BLOCK DIN RAIL 4POS 12AWG

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.97


Distributor Starting From Stock
Logo for RS RS US$2.97
-
Buy Now
Logo for Newark Electronics Newark Electronics US$5.37
-
Buy Now
Logo for Avnet America Avnet America US$3.76
-
Buy Now
Logo for element14 element14 US$4.13
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Positions 4Positions
Wire Size AWG Min 22AWG
Wire Size AWG Max 12AWG
Conductor Area CSA 4mm²
Wire Connection Method Screw
Rated Current 32A
Rated Voltage 500V
No. of Levels 2

Alternative Descriptions

Modular 2-tier terminal Screw connection | RS
Terminal Block, Din Rail, 4Pos, 12Awg | Newark Electronics
Conn Feed-Thru 4 POS Screw ST Cable Mount 32A | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0590160000?

Additional datasheets, footprints and schematics for 0590160000 are listed on our Part Details page. You can also find images and similar parts to 0590160000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0590160000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0590160000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0590160000 fall under?

The 0590160000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.

Can I view similar or alternative parts?

You can view similar parts to 0590160000 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0590160000 you can contact the distributor directly for product support, shipping queries etc.

Is the 0590160000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0590160000 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 0590160000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0590160000 often in real-time on the comparison pages.

What if I can't find stock of 0590160000?

You can fill out our help required form which you can use to request a quote for 0590160000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay