059016 DK4Q/35 Part Information

Details for 059016 DK4Q/35 by Weidmuller

Electrical & Lighting>Industrial Automation & Control Gear>DIN Rail Modules and Hardware

Part Downloads

Part Specifications

No. of Positions 4Ways
Wire Size AWG Min 26AWG
Wire Size AWG Max 10AWG
Conductor Area CSA 6mm²
Wire Connection Method Screw
Rated Current 27A
Rated Voltage 300V
No. of Levels 2
Product Range -
SVHC No SVHC (15-Jan-2018)
Connector Mounting DIN Rail Mount
Connector Type Terminal Block DIN Rail
External Length / Height 50mm
External Width 6mm
Height 60.5mm
Pitch Spacing 6mm
Wire Area Size Max 6mm²
Wire Area Size Min 0.5mm²
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 059016 DK4Q/35?

Additional datasheets, footprints and schematics for 059016 DK4Q/35 are listed in our Part Details tab. You can also find the 059016 DK4Q/35 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 059016 DK4Q/35 in the Pricing & Inventory tab next to part details. You can view 059016 DK4Q/35 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 059016 DK4Q/35 fall under?

The 059016 DK4Q/35 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.

Can I view similar or alternative parts?

You can view similar parts to 059016 DK4Q/35 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 059016 DK4Q/35 you can contact the distributor directly for product support, shipping queries etc.

Is the 059016 DK4Q/35 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 059016 DK4Q/35 have stock available?

There is no stock from authorised distributors for 059016 DK4Q/35.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 059016 DK4Q/35 often in real-time on the comparison pages.

What if I can't find stock of 059016 DK4Q/35?

You can fill out our help required form which you can use to request a quote for 059016 DK4Q/35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 059016 DK4Q/35

Loading...
Loading Results for 059016 DK4Q/35
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us