Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$105.65
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance |
---|---|
No. of Digits | 3.75 |
DMM Response Type | - |
Display Count | 4000 |
Range Selection | Auto |
Voltage Measure DC Max | 600V |
Voltage Measure AC Max | 600V |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 40Mohm |
Manufacturer Warranty | 2 Years |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Testo 760-1 Digital-Multimeter | RS |
Digital Multimeter, 10A, 600V, 4000Count | Newark Electronics |
DIGITAL MULTIMETER, 10A, 600V, 4000COUNT | element14 |
Testo 0590 7601 760-1 Multimeter | Rapid Electronics |
Testo 760-1 Digital Multimeter W/Capacitance Auto Setup | Testo 0590 7601 | RS Americas |
Where can I find additional details, specifications and documents for a 0590 7601?
Additional datasheets, footprints and schematics for 0590 7601 are listed on our Part Details page. You can also find images and similar parts to 0590 7601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0590 7601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0590 7601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0590 7601 fall under?
The 0590 7601 is listed under TESTO Parts.
Can I view similar or alternative parts?
You can view similar parts to 0590 7601 when available in the TESTO Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0590 7601 you can contact the distributor directly for product support, shipping queries etc.
Is the 0590 7601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0590 7601 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 0590 7601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0590 7601 often in real-time on the comparison pages.
What if I can't find stock of 0590 7601?
You can fill out our help required form which you can use to request a quote for 0590 7601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.