05811936 Cable by TE Connectivity

CABLE MARKER + PK100

Status: Unknown
Series: Z-Type Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Electro Sonic Electro Sonic
7,000 units
Buy Now
Logo for Master Electronics Master Electronics
7,000 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
7,000 units
Buy Now
Logo for TTI Europe TTI Europe
7,000 units
Buy Now
Logo for element14 element14
15 units
Buy Now
Logo for Newark Electronics Newark Electronics
15 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Marker Type Push On Pre Printed
Legend +
Legend Colour Black
Marker Colour White
Marker Dimensions -
Cable Diameter Max 3.2mm
Cable Diameter Min 2mm
Marker Material PVC (Polyvinylchloride)
Product Range Z-Type Series
SVHC No SVHC (27-Jun-2018)
Accessory Type Wire Markers
Body Material PVC (Polyvinylchloride)
Colour White
Material PVC
Operating Temperature Max 100°C

Alternative Descriptions

Cable Markers Pre-Marked Push On White Box | Electro Sonic
05811936 | TTI Europe
CABLE MARKER, +, PK100 | Farnell
05811936 / TE CONNECTIVITY / RAYCHEM | Newark Electronics

More Parts in Cable Accessories


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 05811936?

Additional datasheets, footprints and schematics for 05811936 are listed on our Part Details page. You can also find images and similar parts to 05811936 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 05811936 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05811936 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 05811936 fall under?

The 05811936 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 05811936 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 05811936 you can contact the distributor directly for product support, shipping queries etc.

Is the 05811936 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 05811936 have stock available?

Authorised distributors including Electro Sonic, Master Electronics, Onlinecomponents.com, TTI Europe and Farnell have stock available or on a lead time for 05811936.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 05811936 often in real-time on the comparison pages.

What if I can't find stock of 05811936?

You can fill out our help required form which you can use to request a quote for 05811936 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay