Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0126
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.47
|
226
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0173
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0164
|
1,000
in stock
|
Buy Now | |
element14
from US$1.10
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
226
in stock
|
Buy Now | |
TTI Europe
from US$0.0126
|
-
|
Buy Now |
Marker Type | Push On Pre Printed |
---|---|
Legend | 2 |
Legend Colour | Black |
Marker Colour | Red |
Marker Dimensions | - |
Cable Diameter Max | 3.2mm |
Cable Diameter Min | 2mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Wire Markers |
Body Material | PVC (Polyvinylchloride) |
Colour | Red |
Material | PVC |
Operating Temperature Max | 100°C |
Markers | Transfer Multisort Elektronik |
Wire Labels&Markers 5811202 EC0055-000 | Rapid Electronics |
CABLE MARKER, 2, RED, PK100 | element14 |
Cable Id Markers | Newark Electronics |
05811202 | TTI Europe |
Where can I find additional details, specifications and documents for a 05811202?
Additional datasheets, footprints and schematics for 05811202 are listed on our Part Details page. You can also find images and similar parts to 05811202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05811202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05811202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05811202 fall under?
The 05811202 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 05811202 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05811202 you can contact the distributor directly for product support, shipping queries etc.
Is the 05811202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05811202 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for 05811202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05811202 often in real-time on the comparison pages.
What if I can't find stock of 05811202?
You can fill out our help required form which you can use to request a quote for 05811202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.