Status: | Unknown |
---|---|
Series: | Z-Type Series |
RoHS: | Unknown |
Prices starting from US$0.0091
Marker Type | - |
---|---|
Legend | X |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 2mm |
Cable Diameter Min | 1.5mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | Z-Type Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Wire Markers |
Body Material | PVC (Polyvinylchloride) |
Colour | White |
For Use With | Wire & Cable |
Material | PVC |
Operating Temperature Max | 100°C |
05801933 |Raychem Te Connectivity 05801933 | Newark Electronics |
Wire Labels&Markers 05801933 | Rapid Electronics |
05801933 | TTI Europe |
CABLE MARKER, X, PK100 | Farnell |
Cable Accessories Marker White Box | Avnet America |
Where can I find additional details, specifications and documents for a 05801933?
Additional datasheets, footprints and schematics for 05801933 are listed on our Part Details page. You can also find images and similar parts to 05801933 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05801933 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05801933 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05801933 fall under?
The 05801933 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 05801933 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05801933 you can contact the distributor directly for product support, shipping queries etc.
Is the 05801933 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05801933 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TTI Europe and Farnell have stock available or on a lead time for 05801933.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05801933 often in real-time on the comparison pages.
What if I can't find stock of 05801933?
You can fill out our help required form which you can use to request a quote for 05801933 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.