05801918 Part Information
Details for 05801918 by TE Connectivity
Cable Leads & Connectors>Cable>Cable Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.8500 |
10 | 1.5300 |
50 | 1.2600 |
100 | 1.1800 |
250 | 1.1200 |
500 | 1.0200 |
Stock Information
Details
Part Downloads
Part Specifications
Marker Type | Push On Pre Printed |
Legend | I |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 2mm |
Cable Diameter Min | 1.5mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | Z-Type Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Wire Markers |
Body Material | PVC (Polyvinylchloride) |
Colour | White |
For Use With | Cable & Wire |
Material | PVC |
Operating Temperature Max | 100°C |
Alternative Part Descriptions
- 05801918 / TE CONNECTIVITY / RAYCHEM | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 05801918?
Additional datasheets, footprints and schematics for 05801918 are listed in our Part Details tab. You can also find the 05801918 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05801918 in the Pricing & Inventory tab next to part details. You can view 05801918 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05801918 fall under?
The 05801918 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 05801918 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05801918 you can contact the distributor directly for product support, shipping queries etc.
Is the 05801918 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 05801918 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 05801918.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05801918 often in real-time on the comparison pages.
What if I can't find stock of 05801918?
You can fill out our help required form which you can use to request a quote for 05801918 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.