Status: | Unknown |
---|---|
Series: | Z-Type Series |
RoHS: | Unknown |
Marker Type | Push On Pre Printed |
---|---|
Legend | A |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 2mm |
Cable Diameter Min | 1.5mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | Z-Type Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Wire Markers |
Body Material | PVC (Polyvinylchloride) |
Colour | White |
For Use With | Cable & Wire |
Material | PVC |
Operating Temperature Max | 100°C |
05801910 | TTI Europe |
Cable Markers, Legend A, Pvc, Black On White, 2Mm Diameter | Newark Electronics |
CABLE MARKER, A, PK100 | Farnell |
Cable Accessories Marker White Box | Avnet America |
Where can I find additional details, specifications and documents for a 05801910?
Additional datasheets, footprints and schematics for 05801910 are listed on our Part Details page. You can also find images and similar parts to 05801910 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05801910 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05801910 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05801910 fall under?
The 05801910 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 05801910 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05801910 you can contact the distributor directly for product support, shipping queries etc.
Is the 05801910 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05801910 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for 05801910.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05801910 often in real-time on the comparison pages.
What if I can't find stock of 05801910?
You can fill out our help required form which you can use to request a quote for 05801910 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.