Status: | Unknown |
---|---|
Series: | Z-Type Series |
RoHS: | Unknown |
Prices starting from US$0.0112
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.48
|
63
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0178
|
2,488
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0187
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.0230
|
488
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
73
in stock
|
Buy Now | |
element14
from US$1.10
|
63
in stock
|
Buy Now | |
TTI Europe
from US$0.0112
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Marker Type | Push On Pre Printed |
---|---|
Legend | 3 |
Legend Colour | Black |
Marker Colour | Orange |
Marker Dimensions | - |
Cable Diameter Max | 2mm |
Cable Diameter Min | 1.5mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | Z-Type Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Wire Markers |
Body Material | PVC (Polyvinylchloride) |
Colour | Orange |
For Use With | Cable & Wire |
Material | PVC |
Operating Temperature Max | 100°C |
Wire Labels&Markers 5801303 DK-621-1636-2S | Rapid Electronics |
Markers | Transfer Multisort Elektronik |
Cable Markers, Legend 3, Pvc, Black On Orange, 2Mm Diameter | Newark Electronics |
CABLE MARKER, 3, ORANGE, PK100 | element14 |
05801303 | TTI Europe |
Cable Accessories Marker Orange Box | Avnet America |
Where can I find additional details, specifications and documents for a 05801303?
Additional datasheets, footprints and schematics for 05801303 are listed on our Part Details page. You can also find images and similar parts to 05801303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05801303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05801303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05801303 fall under?
The 05801303 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 05801303 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05801303 you can contact the distributor directly for product support, shipping queries etc.
Is the 05801303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05801303 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 05801303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05801303 often in real-time on the comparison pages.
What if I can't find stock of 05801303?
You can fill out our help required form which you can use to request a quote for 05801303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.