Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Probe Functions | Humidity Temperature |
---|---|
For Use With | Testo Saveris Measurement Data Monitoring Systems |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Humidity/Temp Probe 12mm | RS |
Humidity/Temp Probe W/Cable, 12Mm | Newark Electronics |
Humidity / Temperature Probe For H4D/E, Tip12 MM X 160 MM, Mini Dn Plg, Cbl 4ft | Testo 0572 6172 | RS Americas |
HUMIDITY/TEMP PROBE W/CABLE, 12MM | element14 |
Testo Temperature and Humidity Probe, Air, NTC, -20 ... 70°C | Distrelec |
Where can I find additional details, specifications and documents for a 0572 6172?
Additional datasheets, footprints and schematics for 0572 6172 are listed on our Part Details page. You can also find images and similar parts to 0572 6172 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0572 6172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0572 6172 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0572 6172 fall under?
The 0572 6172 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 0572 6172 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0572 6172 you can contact the distributor directly for product support, shipping queries etc.
Is the 0572 6172 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0572 6172 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for 0572 6172.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0572 6172 often in real-time on the comparison pages.
What if I can't find stock of 0572 6172?
You can fill out our help required form which you can use to request a quote for 0572 6172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.