057071-000 Data Bus Components by TE Connectivity

D-621-0454

Status: Active
Series: -
RoHS: Unknown
Aliases: 057071-000,
1190434-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$260.54

Distributor Stock
Logo for Avnet America
Avnet America
from US$303.12
-
Buy Now
Logo for Sager
Sager
from US$260.54
-
Buy Now

Specifications

Contact Type Pin
Impedance 78Ω
Polarization (Bayonet Style) B
Space-Grade No
Connector Type Plug
Product Type Data Bus Component
Connector Style Bayonet
Connection Type Solder
Operating Temperature (Max) 125°C

Compatible Parts


Alternative Descriptions

Connector Accessories Bus/Stub Terminator | Avnet America
Data Bus Components - Connectors D-621-0454 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 057071-000?

Additional datasheets, footprints and schematics for 057071-000 are listed on our Part Details page. You can also find images and similar parts to 057071-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 057071-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 057071-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 057071-000 fall under?

The 057071-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Terminators.

Can I view similar or alternative parts?

You can view similar parts to 057071-000 when available in the Data Bus Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 057071-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 057071-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 057071-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 057071-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 057071-000 often in real-time on the comparison pages.

What if I can't find stock of 057071-000?

You can fill out our help required form which you can use to request a quote for 057071-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay