Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Box Type | General Purpose Storage |
---|---|
Box Colour | Transparent |
External Height - Imperial | 1.63" |
External Height - Metric | 41.28mm |
External Width - Imperial | 5.13" |
External Width - Metric | 130mm |
RoHS Compliant | NA |
Storage, Boxes | Newark Electronics |
Where can I find additional details, specifications and documents for a 05705?
Additional datasheets, footprints and schematics for 05705 are listed on our Part Details page. You can also find images and similar parts to 05705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05705 fall under?
The 05705 is listed under Tools & Production Supplies > Storage Products & Accessories > Boxes.
Can I view similar or alternative parts?
You can view similar parts to 05705 when available in the Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05705 you can contact the distributor directly for product support, shipping queries etc.
Is the 05705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05705 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 05705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05705 often in real-time on the comparison pages.
What if I can't find stock of 05705?
You can fill out our help required form which you can use to request a quote for 05705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.