Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0567590001,
9-1190431-3 |
Prices starting from US$1.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$1.64 |
15,496
|
Buy Now | |
Heilind Electronics | US$1.32 |
28,500
|
Buy Now | |
TTI Europe | US$1.11 |
11,750
|
Buy Now | |
Heilind Electronics Asia | US$1.32 |
4,750
|
Buy Now | |
Newark Electronics | US$2.22 |
-
|
Buy Now | |
Sager | US$1.96 |
-
|
Buy Now | |
Farnell | US$3.38 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Color | White |
---|---|
Shrink Ratio | 3:1 |
Markers per Sleeve | 1 |
Compatible Cable Diameter | 6.9 – 16.2mm, .275 – .64in |
Recovered Inside Diameter | 6.3mm, .25in |
Supplied Diameter | 19mm, .75in |
Sleeve Length | 2in, 50mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Type | Ladder |
Tubing Grade | Military |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Y WHT SYS. SIX MARKER SLEEVE | Heilind Electronics |
Wire Labels & Markers Hs-Slv 3/4 Wh Price Per Pc |Raychem Te Connectivity 0567590001 | Newark Electronics |
Wire Labels & Markers TMS-SCE-3/4-2.0-9 | Sager |
Cable Accessories Marker Sleeve Polyolefin White Box | Avnet America |
Where can I find additional details, specifications and documents for a 0567590001?
Additional datasheets, footprints and schematics for 0567590001 are listed on our Part Details page. You can also find images and similar parts to 0567590001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0567590001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0567590001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0567590001 fall under?
The 0567590001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0567590001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0567590001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0567590001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0567590001 have stock available?
Authorised distributors including Heilind Electronics, Distrelec, TTI Europe, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 0567590001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0567590001 often in real-time on the comparison pages.
What if I can't find stock of 0567590001?
You can fill out our help required form which you can use to request a quote for 0567590001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.