0565900000 Connectors by Weidmuller

TERMINAL WIRE FERRULE CRIMP 16MM2 GREEN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$12.11
464
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.20
382
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.20
89
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Wire Ferrule Type Single Wire
Wire Size AWG Max 6AWG
Conductor Area CSA 16mm²
Pin Length 12mm
Insulator Colour Green
Product Range -
Overall Length 22mm
Terminal Material Copper

Alternative Descriptions

Ferrules Terminal 6AWG 24mm 9.6mm | Avnet America
CONN FERRULE 6AWG GREEN | Heilind Electronics
Terminal, Wire Ferrule, Crimp, 16Mm2, Green | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0565900000?

Additional datasheets, footprints and schematics for 0565900000 are listed on our Part Details page. You can also find images and similar parts to 0565900000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0565900000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0565900000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0565900000 fall under?

The 0565900000 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to 0565900000 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0565900000 you can contact the distributor directly for product support, shipping queries etc.

Is the 0565900000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0565900000 have stock available?

Authorised distributors including Avnet America, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet Abacus have stock available or on a lead time for 0565900000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0565900000 often in real-time on the comparison pages.

What if I can't find stock of 0565900000?

You can fill out our help required form which you can use to request a quote for 0565900000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay