Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.52
Connector Type | Terminator Coaxial |
---|---|
Connector Body Style | Right Angle Terminator |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG179 RG188 RG316 |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
Coaxial Type | RG174A/U RG179B/U |
Connector Mounting Orientation | PCB |
Termination Method | Crimp |
Connector, Terminator, 50 Ohm, Pcb | Newark Electronics |
CONNECTOR, TERMINATOR, 50 OHM, PCB | element14 |
Where can I find additional details, specifications and documents for a 055-939-9029FCD?
Additional datasheets, footprints and schematics for 055-939-9029FCD are listed on our Part Details page. You can also find images and similar parts to 055-939-9029FCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 055-939-9029FCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 055-939-9029FCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 055-939-9029FCD fall under?
The 055-939-9029FCD is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 055-939-9029FCD when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 055-939-9029FCD you can contact the distributor directly for product support, shipping queries etc.
Is the 055-939-9029FCD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 055-939-9029FCD have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 055-939-9029FCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 055-939-9029FCD often in real-time on the comparison pages.
What if I can't find stock of 055-939-9029FCD?
You can fill out our help required form which you can use to request a quote for 055-939-9029FCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.