055809-000

Cable Assemblies

> Data Bus Components

> Data Bus Couplers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 055809-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 055809-000
Series Information for 055809-000 - TE Connectivity
  • Status: Active
  • Aliases: 055809-000, 6-1190425-1
  • Product Code: B811
  • Global Product Line: 716
  • GPL Description: Aerospace Defense & Marine

Description

D-500-0456-1-614-012

Specifications

Number of Stubs:
1
Design:
Without Internal Terminator but with Reverse Bus
Eyelet:
Without
Cable Length:
12.008in, 305mm
Cable Type:
10614 (EMP Hardened)
Product Type:
Data Bus Component
Coupler Type:
In-Line Microcoupler
Connection Type:
Solder
Operating Temperature (Max):
150°C

Compatibility

  • Compatible Parts: 449453-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
D-500-0456-1-614-012
Avnet Europe
D-500-0456-1-614-012