0555824003

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0555824003
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0555824003
Series Information for 0555824003 - TE Connectivity
  • Status: Active
  • Aliases: 0555824003, 1190424-6
  • Product Code: B735
  • Global Product Line: 715
  • GPL Description: Appliances

Description

RNF-100-1-1/4-GN-SP

Specifications

Flexibility:
Flexible
Fluid Type:
Hydraulic Fluid, Aviation Fuel, Water
Color:
Green
Material:
Irradiated Modified Polyolefin
Shrink Ratio:
2:1
Recovered Wall Thickness (Nominal):
1.01mm, .04in
Recovered Wall Thickness (Tolerance):
.012in, .31mm
Expanded Inside Diameter (Min):
1.25in, 31.75mm
Recovered Inside Diameter (Max):
.625in, 15.88mm
Voltage (Max):
.6kV
Product Source:
US
Low Outgassing:
No
Packaging Method:
Spool
Applicable Region:
Global
Product Family:
RNF-100
Wall Type:
Single
Operating Temperature Range:
-55 – 135°C
Flammability:
Flame-Retardant
Resistant To:
Strain, Fluids, Abrasion, Mechanical Damage
Fluid Resistance:
Splash Protection
Shrink Temperature (Min):
95°C
Recovery Temperature:
121°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability