055114 Sensors by TE Connectivity

55036 GEM THERM / Snappack

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.31

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$13.31
20
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$13.46
-
Buy Now
Logo for TE Store
TE Store
from US$24.54
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

55036 Gem Therm |Te Connectivity 055114 | Newark Electronics
Sensor | RS Americas
55036 GEM THERM Discrete NTC Sensor Type: Glass Encapsulated NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 65 mm Resistance (at 25°C): 10 kΩ β-Value(25/85): 3978 K Glass Encapsulated NTC Thermistor Open End | Model 55000 Series | Part Number: 055114 | Internal Number: 11029674-00 | TE Connectivity | TE Store
NTC Thermistors 55036 GEM THERM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 055114?

Additional datasheets, footprints and schematics for 055114 are listed on our Part Details page. You can also find images and similar parts to 055114 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 055114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 055114 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 055114 fall under?

The 055114 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to 055114 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 055114 you can contact the distributor directly for product support, shipping queries etc.

Is the 055114 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 055114 have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, TE Store and Sager have stock available or on a lead time for 055114.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 055114 often in real-time on the comparison pages.

What if I can't find stock of 055114?

You can fill out our help required form which you can use to request a quote for 055114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay