Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$33.33
|
341
in stock
|
Buy Now | |
Newark Electronics
from US$15.16
|
341
in stock
|
Buy Now | |
Rapid Electronics
from US$29.16
|
341
in stock
|
Buy Now | |
Heilind Electronics
from US$20.77
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.77
|
6
in stock
|
Buy Now | |
RS Americas
from US$13.46
|
-
|
Buy Now | |
TE Store
from US$23.44
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
55032 Gem Therm |Te Connectivity 055111 | Newark Electronics |
NTC Thermistors 55032 GEM THERM | Rapid Electronics |
TE Connectivity NTC Thermistors 55032 GEM THERM | Distrelec |
55032 GEM THERM TEMPERATURE | Heilind Electronics |
Sensor | RS Americas |
55032 GEM THERM Discrete NTC Sensor Type: Glass Encapsulated NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 65 mm Resistance (at 25°C): 30 kΩ β-Value(25/85): 3943 K Glass Encapsulated NTC Thermistor Open End | Model 55000 Series | Part Number: 055111 | Internal Number: 11027567-00 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 055111?
Additional datasheets, footprints and schematics for 055111 are listed on our Part Details page. You can also find images and similar parts to 055111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 055111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 055111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 055111 fall under?
The 055111 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to 055111 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 055111 you can contact the distributor directly for product support, shipping queries etc.
Is the 055111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 055111 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 055111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 055111 often in real-time on the comparison pages.
What if I can't find stock of 055111?
You can fill out our help required form which you can use to request a quote for 055111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.