Plug Material | PE (Polyethylene) |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | - |
External Diameter | 12mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Blindhole Cap |
Colour | Natural |
For Use With | Cable Mng. PCB support |
Lid Depth | 4mm |
Material | Low density polyethylene (LDPE) |
Mounting Hole Dia | 10mm |
Panel Cutout Diameter | 10mm |
Where can I find additional details, specifications and documents for a 055 0101 000 03?
Additional datasheets, footprints and schematics for 055 0101 000 03 are listed on our Part Details page. You can also find images and similar parts to 055 0101 000 03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 055 0101 000 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 055 0101 000 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 055 0101 000 03 fall under?
The 055 0101 000 03 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 055 0101 000 03 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 055 0101 000 03 you can contact the distributor directly for product support, shipping queries etc.
Is the 055 0101 000 03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 055 0101 000 03 have stock available?
There is no stock from authorised distributors for 055 0101 000 03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 055 0101 000 03 often in real-time on the comparison pages.
What if I can't find stock of 055 0101 000 03?
You can fill out our help required form which you can use to request a quote for 055 0101 000 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.