055 0052 000 03 Cable by ETTINGER

HOLE PLUG LDPE 5.2MM HOLE DIA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

View Full Pricing & Stock Comparison

Specifications

Plug Material PE (Polyethylene)
Thread Size - Imperial -
Thread Size - Metric -
External Diameter 11mm
Product Range -
SVHC No SVHC (15-Jan-2018)
Accessory Type Blindhole Cap
Colour Natural
For Use With Cable Mng. PCB support
Lid Depth 6mm
Material Low density polyethylene (LDPE)
Mounting Hole Dia 5.2mm
Panel Cutout Diameter 5.2mm

More Parts in Cable Accessories


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 055 0052 000 03?

Additional datasheets, footprints and schematics for 055 0052 000 03 are listed on our Part Details page. You can also find images and similar parts to 055 0052 000 03 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 055 0052 000 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 055 0052 000 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 055 0052 000 03 fall under?

The 055 0052 000 03 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 055 0052 000 03 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 055 0052 000 03 you can contact the distributor directly for product support, shipping queries etc.

Is the 055 0052 000 03 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 055 0052 000 03 have stock available?

There is no stock from authorised distributors for 055 0052 000 03.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 055 0052 000 03 often in real-time on the comparison pages.

What if I can't find stock of 055 0052 000 03?

You can fill out our help required form which you can use to request a quote for 055 0052 000 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay