0546234002

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0546234002
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0546234002
Series Information for 0546234002 - TE Connectivity
  • Status: Active
  • Aliases: 0546234002, 7-1190416-6
  • Product Code: B737
  • Global Product Line: 715
  • GPL Description: Appliances

Description

RNF-3000-12/4-1-SP

Specifications

Fluid Type:
Hydraulic Fluid, Lubricating Oil, Gasoline, Water
Flexibility:
Flexible
Color:
Brown
Shrink Ratio:
3:1
Material:
Irradiated Modified Polyolefin
Recovered Inside Diameter (Max):
4mm, .157in
Expanded Inside Diameter (Min):
.472in, 12mm
Recovered Wall Thickness (Tolerance):
.005in, .12mm
Recovered Wall Thickness (Nominal):
.75mm, .03in
Voltage (Max):
.6kV
Low Outgassing:
No
Product Source:
Czech Republic
Packaging Method:
Spool
Applicable Region:
Global
Wall Type:
Single
Product Family:
RNF-3000
Flammability:
Flame-Retardant
Resistant To:
Strain, Fluids, Abrasion, Mechanical Damage
Operating Temperature Range:
-55 – 135°C
Fluid Resistance:
Splash Protection
Shrink Temperature (Min):
80°C
Recovery Temperature:
120°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
RNF-3000-12/4-1-SP
Newark Electronics
RNF-3000-12/4-1-SP