Status: | Unknown |
---|---|
Series: | SAK Series |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | Weidmuller SAK Series Terminal Blocks |
No. of Positions | 58Ways |
Pitch Spacing | - |
Product Range | SAK Series |
SVHC | No SVHC (15-Jan-2018) |
Terminal Block Jumper, 58 Position, 458.5Mm L | Newark Electronics |
TERMINAL BLOCK JUMPER, 58 POSITION, 458.5MM L | element14 |
Conn Jumper 58 POS Screw ST | Electro Sonic |
QB 58/8/15 CROSS CONNECTION | Ralphs Industrial Electronic Supplies |
QB 58/8/15 | Mouser Electronics |
JUMPER, 58POS, GREY, TERMINAL BLOCK | Farnell |
Where can I find additional details, specifications and documents for a 0545400000?
Additional datasheets, footprints and schematics for 0545400000 are listed on our Part Details page. You can also find images and similar parts to 0545400000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0545400000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0545400000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0545400000 fall under?
The 0545400000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0545400000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0545400000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0545400000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0545400000 have stock available?
Authorised distributors including Newark Electronics, element14, Electro Sonic, Onlinecomponents.com and Ralphs Industrial Electronic Supplies have stock available or on a lead time for 0545400000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0545400000 often in real-time on the comparison pages.
What if I can't find stock of 0545400000?
You can fill out our help required form which you can use to request a quote for 0545400000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.