Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
054295-000,
4-1190414-1 |
No distributors results available
Shield Diameter | 2.74mm, .108in |
---|---|
Shield Material | Tin-Coated Copper |
Wire Color | Yellow, Red, Black, White |
Jacket Color | White |
Conductor Material | Tin-Plated Copper |
Number of Conductors | 4 |
Number of Strands | 19 |
Conductor Configuration | Twisted Quad |
Overall Outside Diameter | .123in, 3.12mm |
Conductor Diameter | .025in, .64mm |
Wire Diameter | .037in, .94mm |
Wire Size | .205mm², 24AWG |
Strand Size | 36AWG |
Voltage Rating | 600V |
Wire Source | United Kingdom, United States |
Shielded | Yes |
Cable Type | Spec 55 |
Product Type | Cable |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Cable Style | Round Braided, Jacketed |
Operating Temperature Range | -65 – 150°C |
Where can I find additional details, specifications and documents for a 054295-000?
Additional datasheets, footprints and schematics for 054295-000 are listed on our Part Details page. You can also find images and similar parts to 054295-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 054295-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 054295-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 054295-000 fall under?
The 054295-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 054295-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 054295-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 054295-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 054295-000 have stock available?
There is no stock from authorised distributors for 054295-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 054295-000 often in real-time on the comparison pages.
What if I can't find stock of 054295-000?
You can fill out our help required form which you can use to request a quote for 054295-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.