Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
054007-000,
3-1190412-5 |
No distributors results available
Color | Olive Drab |
---|---|
Feedthrough Material | Aluminum Alloy |
Feedthrough Plating Material | Cadmium Over Electroless Nickel |
Material Code | 100 |
Nut Diameter (Across Flats) | 27mm, 1.06in |
Feedthrough Type | 2-Sided |
Modification | None |
Feedthrough Inside Diameter (Max) | .55in, 14mm |
Thread Length | 5.511in, 40mm |
Body Diameter (Across Flats) | 1.34in, 34mm |
Expanded Inside Diameter (Min) | .411in, 10.5mm |
Recovered Inside Diameter (Max) | .281in, 7.2mm |
Overall Length (Recovered) | 61mm, 2.401in |
Mounting Hole Diameter | 21mm, .827in |
Screw & Hole Thread Size | M20 x 1.5 |
Mounting Style | Bulkhead |
Adhesive Code | S1030 |
Adhesive Type | Hot-Melt |
Product Type | Heat Shrink Cable Feedthrough |
Angle | Straight |
Shielded | Yes |
Flammability | Low Fire Hazard |
Where can I find additional details, specifications and documents for a 054007-000?
Additional datasheets, footprints and schematics for 054007-000 are listed on our Part Details page. You can also find images and similar parts to 054007-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 054007-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 054007-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 054007-000 fall under?
The 054007-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 054007-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 054007-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 054007-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 054007-000 have stock available?
There is no stock from authorised distributors for 054007-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 054007-000 often in real-time on the comparison pages.
What if I can't find stock of 054007-000?
You can fill out our help required form which you can use to request a quote for 054007-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.