Status: | Unknown |
---|---|
Series: | Kraftform Plus 300 Series - Set |
RoHS: | Unknown |
Kit Contents | 3 Pcs of Sizes PH1 Phillips PZ2 Pozidriv & 5.5mm Slotted Screwdrivers |
---|---|
Product Range | Kraftform Plus 300 Series - Set |
SVHC | No SVHC (27-Jun-2018) |
Screwdriver Type | Phillips Pozi Slotted |
3-piece screwdriver set with Kraftform Plus grip for comfortable ergonomic working, the bubbles and schwielen can be avoided. Hard grip zones for high working speed, while soft grip zones high torque transfer is guaranteed. With "Take it easy" Tool Finder: color coding according to profiles and sizes. The Hexagonal unroll-protection prevents annoying rolling away at the workplace.This text is machine translated. | Conrad |
1x 335/350/355/3 Screwdriver set Kraftfo | RS |
Screwdriver Set, Sl/Ph/Pz, 3Pc | Newark Electronics |
Screwdriver set Kraftform Plus w/holding function | RS Americas |
SCREWDRIVER SET, SL/PH/PZ, 3PC | element14 |
Wera 05347735002 335/350/355/3 Kraftform Plus ScrewDriver Set 300mm 3pc | Rapid Electronics |
Where can I find additional details, specifications and documents for a 05347735002?
Additional datasheets, footprints and schematics for 05347735002 are listed on our Part Details page. You can also find images and similar parts to 05347735002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05347735002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05347735002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05347735002 fall under?
The 05347735002 is listed under Wera Parts.
Can I view similar or alternative parts?
You can view similar parts to 05347735002 when available in the Wera Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05347735002 you can contact the distributor directly for product support, shipping queries etc.
Is the 05347735002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05347735002 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 05347735002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05347735002 often in real-time on the comparison pages.
What if I can't find stock of 05347735002?
You can fill out our help required form which you can use to request a quote for 05347735002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.