053425-000

Harnessing

> Interconnect Devices

> SolderSleeve Shield Terminators

distributor space
Organise Price Comparison Results by
Distributor Statistics for 053425-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 053425-000
Series Information for 053425-000 - TE Connectivity
  • Status: Active
  • Aliases: 053425-000, 9-1190407-8
  • Product Code: B936
  • Global Product Line: 584
  • GPL Description: Aerospace Defense & Marine

Description

B-013-84

Specifications

Pre-Installed Lead:
No
Expanded Inside Diameter (Min):
7.5mm, .295in
Overall Length:
1.181in, 30mm
Recovered Inside Diameter (Max):
4.3mm, .17in
Splice Type:
SolderSleeve
Product Type:
Shield Terminator
Termination Method:
Solder
Resistance Properties:
Splash Protection
Wire Temperature (Max):
125°C
Operating Temperature (Max):
150°C

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories Solder Sleeve Cross-Linked Polyvinylidene Fluoride Transparent Blue
Avnet Europe
Cable Accessories Solder Sleeve Cross-Linked Polyvinylidene Fluoride Transparent Blue