Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity AWG | 8AWG |
---|---|
Stripping Capacity Metric | 4.7mm to 31.7mm |
For Use With | Greenlee 3560 & G2090 Adjustable Cable Stripping Tools |
RoHS Compliant | NA |
Plug Replacement Tool, Cable Stripper | Newark Electronics |
Where can I find additional details, specifications and documents for a 05328?
Additional datasheets, footprints and schematics for 05328 are listed on our Part Details page. You can also find images and similar parts to 05328 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05328 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05328 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05328 fall under?
The 05328 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Stripping Tools > Stripper Replacement Blades.
Can I view similar or alternative parts?
You can view similar parts to 05328 when available in the Stripper Replacement Blades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05328 you can contact the distributor directly for product support, shipping queries etc.
Is the 05328 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05328 have stock available?
Authorised distributors including RS, RS Americas, element14 and Newark Electronics have stock available or on a lead time for 05328.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05328 often in real-time on the comparison pages.
What if I can't find stock of 05328?
You can fill out our help required form which you can use to request a quote for 05328 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.