Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Electrical Insulation |
---|---|
Tape Backing Material | PI (Polyimide) Film |
Tape Width - Metric | 8mm |
Tape Width - Imperial | 0.31" |
Tape Length - Metric | 33m |
Tape Length - Imperial | - |
Tape Colour | Amber |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Amber |
Elongation | 50% |
External Width | 8mm |
Material | Polymide Film |
Reel Length (Imperial) | 7ft |
Reel Length (Metric) | 2m |
Tape Length | 33m |
Tape Material | PI (Polyimide) |
Tape Width | 8mm |
Width | 8mm |
High Temp Masking Dot, 8Mm, Amber | Newark Electronics |
Where can I find additional details, specifications and documents for a 053-1001?
Additional datasheets, footprints and schematics for 053-1001 are listed on our Part Details page. You can also find images and similar parts to 053-1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 053-1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 053-1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 053-1001 fall under?
The 053-1001 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 053-1001 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 053-1001 you can contact the distributor directly for product support, shipping queries etc.
Is the 053-1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 053-1001 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Rapid Electronics have stock available or on a lead time for 053-1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 053-1001 often in real-time on the comparison pages.
What if I can't find stock of 053-1001?
You can fill out our help required form which you can use to request a quote for 053-1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.