052795-000

Cable Assemblies

> Data Bus Components

> Data Bus Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 052795-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 052795-000
Series Information for 052795-000 - TE Connectivity
  • Status: Active
  • Aliases: 052795-000, 4-1190403-0
  • Product Code: B849
  • Global Product Line: 716
  • GPL Description: Aerospace Defense & Marine

Description

DK-621-0934-1P

Specifications

Contact Type:
Pin
Polarization (Bayonet Style):
A
Space-Grade:
Yes
Connector Type:
Jack
Product Type:
Data Bus Component
Connector Style:
Bayonet
Connection Type:
Solder
Operating Temperature (Max):
125°C

Compatibility

  • Compatible Parts: 750984-004
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Space Grade Connector PIN ST