0527660000 Part Information
Details for 0527660000 by Weidmuller
Electrical & Lighting>Industrial Automation & Control Gear>DIN Rail Modules and Hardware
Featured Distributor
Pricing
Break | Price |
---|---|
25 | 4.7300 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Positions | 4Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 32A |
Rated Voltage | 500V |
No. of Levels | 2 |
Alternative Part Descriptions
- TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 0527660000?
Additional datasheets, footprints and schematics for 0527660000 are listed in our Part Details tab. You can also find the 0527660000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0527660000 in the Pricing & Inventory tab next to part details. You can view 0527660000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0527660000 fall under?
The 0527660000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 0527660000 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0527660000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0527660000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 0527660000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 0527660000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0527660000 often in real-time on the comparison pages.
What if I can't find stock of 0527660000?
You can fill out our help required form which you can use to request a quote for 0527660000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.