0526700000 Connector Tools & Accessories by Weidmuller

TERMINAL BLOCK JUMPER, 6MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.39

Distributor Stock
Logo for Newark
Newark
from US$1.62
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$2.23
3
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$2.23
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Accessory Type Jumper
For Use With Modular Terminals
Pitch Spacing 6mm
RoHS Compliant Yes

Alternative Descriptions

IP 75 FOR QB 75,75 POLE,6MM R20, B, V7 | Heilind Electronics
Terminal Block Jumper, 6Mm | Newark Electronics
Connector Accessories Insulation Profile | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0526700000?

Additional datasheets, footprints and schematics for 0526700000 are listed on our Part Details page. You can also find images and similar parts to 0526700000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0526700000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0526700000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0526700000 fall under?

The 0526700000 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.

Can I view similar or alternative parts?

You can view similar parts to 0526700000 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0526700000 you can contact the distributor directly for product support, shipping queries etc.

Is the 0526700000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0526700000 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 0526700000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0526700000 often in real-time on the comparison pages.

What if I can't find stock of 0526700000?

You can fill out our help required form which you can use to request a quote for 0526700000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay