Options for Price Comparison
Distributor Statistics for 0523814001
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 0523814001
Details for 0523814001 by TE Connectivity
Heat Shrink Tubing

0523814001 by TE Connectivity

CGPT-3/1-6-SP
Part Information
0523814001 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: 0523814001, 5-1190400-2
Product Code: B750
Global Product Line: 715
GPL Description: Appliances
Specifications
Material:
Irradiated Modified Polyolefin
Fluid Type:
Hydraulic Fluid, Lubricating Oil, Gasoline
Color:
Blue
Shrink Ratio:
3:1
Flexibility:
Flexible
Recovered Wall Thickness (Nominal):
.55mm, .022in
Expanded Inside Diameter (Min):
.118in, 3mm
Recovered Inside Diameter (Max):
1mm, .039in
Recovered Wall Thickness (Tolerance):
.005in, .12mm
Voltage (Max):
.6kV
Low Outgassing:
No
Product Source:
Czech Republic
Packaging Method:
Spool
Applicable Region:
EMEA, Asia
Wall Type:
Single
Product Family:
CGPT
Shrink Temperature (Min):
80°C
Recovery Temperature:
120°C
Resistant To:
Fluids, Strain, Mechanical Damage
Operating Temperature Range:
-40 – 135°C
Fluid Resistance:
Splash Protection
Flammability:
Flame-Retardant
Alternate Descriptions
Schrumpfschlauch WireMasters