052121-000

Power Systems

> Power Cable Accessories

> Power Cable Terminations

distributor space
Organise Price Comparison Results by
Distributor Statistics for 052121-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 052121-000
Series Information for 052121-000 - TE Connectivity
  • Status: Active
  • Aliases: APKT-35E3XO-(L), 9-1190398-3
  • Product Code: C543
  • Global Product Line: 753
  • GPL Description: ENERGY

Description

APKT-35E3XO-(L)

Specifications

Number of Cores:
3
Shed Inside Diameter:
135mm
Cross-Section Range:
240 – 500mm²
Insulation Diameter:
40 – 50.3mm
Voltage Class:
≤ 42kV
Armoring:
Tape
Design Specification:
GB/T 12706.4, IEC 60502-4
Application Type:
Outdoor
Minimum Packaging Unit:
1
Minimum Order Quantity:
1
Product Availability:
China
Sheds per Phase:
4
Shelf Life:
No Limitation
Insulation:
Plastic
Technology:
Heat Shrink
Cable Shield Style:
Tape
Termination Length:
750mm

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability