05169 Cable by ABB Group

WIRING DUCT THERMOPLASTIC 60MM GREY

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$34.80


Distributor Starting From Stock
Logo for element14 element14 US$219.53
4
Buy Now
Logo for Newark Electronics Newark Electronics US$34.80
2
Buy Now
Logo for RS Americas RS Americas US$36.98
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range -
External Width 80mm
External Height 60mm
Raceway / Duct Colour Grey
Raceway / Duct Material Thermoplastic
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

WIRING DUCT, THERMOPLASTIC, 60MM, GREY | element14
Wiring Duct, Thermoplastic, 60Mm, Grey | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 05169?

Additional datasheets, footprints and schematics for 05169 are listed on our Part Details page. You can also find images and similar parts to 05169 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 05169 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05169 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 05169 fall under?

The 05169 is listed under Cable Leads & Connectors > Cable > Cable Management.

Can I view similar or alternative parts?

You can view similar parts to 05169 when available in the Cable Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 05169 you can contact the distributor directly for product support, shipping queries etc.

Is the 05169 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 05169 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 05169.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 05169 often in real-time on the comparison pages.

What if I can't find stock of 05169?

You can fill out our help required form which you can use to request a quote for 05169 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay