Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
External Width | 40mm |
External Height | 60mm |
Raceway / Duct Colour | Grey |
Raceway / Duct Material | Thermoplastic |
SVHC | No SVHC (12-Jan-2017) |
Wire Ducting & Raceways | Sager |
Where can I find additional details, specifications and documents for a 05165?
Additional datasheets, footprints and schematics for 05165 are listed on our Part Details page. You can also find images and similar parts to 05165 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05165 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05165 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05165 fall under?
The 05165 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 05165 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05165 you can contact the distributor directly for product support, shipping queries etc.
Is the 05165 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05165 have stock available?
Authorised distributors including Sager and Farnell have stock available or on a lead time for 05165.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05165 often in real-time on the comparison pages.
What if I can't find stock of 05165?
You can fill out our help required form which you can use to request a quote for 05165 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.