0514500000 Part Information

Details for 0514500000 by Weidmuller

Electrical & Lighting>Enclosures Racks & Accessories>Cabinet & Rack Accessories

Part Downloads

Part Specifications

Accessory Type Mounting Rail
For Use With Terminal Blocks
Length 2m
Height 7.5mm
Width 35mm
Rail Material Steel
Fixing Centers 36mm
Product Range TS 35
Features DIN EN 60715
RoHS Compliant

Alternative Part Descriptions

  • DIN MOUNTING RAIL, 35MM X 7.5MM, STEEL; Accessory Type:Mounting Rail; For Use With:Terminal Blocks; Length:2m; Height:7.5mm; Width:35mm; Rail Material:Steel; Fixing Centers:36mm; Product Range:TS 35; Features:DIN EN 60715 RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0514500000?

Additional datasheets, footprints and schematics for 0514500000 are listed in our Part Details tab. You can also find the 0514500000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0514500000 in the Pricing & Inventory tab next to part details. You can view 0514500000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0514500000 fall under?

The 0514500000 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0514500000 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0514500000 you can contact the distributor directly for product support, shipping queries etc.

Is the 0514500000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 0514500000 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 0514500000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0514500000 often in real-time on the comparison pages.

What if I can't find stock of 0514500000?

You can fill out our help required form which you can use to request a quote for 0514500000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 0514500000

Loading...
Loading Results for 0514500000
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us