Status: | Unknown |
---|---|
Series: | Kraftform Kompakt Series |
RoHS: | Unknown |
Prices starting from US$181.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$241.44
|
9
in stock
|
Buy Now | |
RS
from US$242.37
|
54
in stock
|
Buy Now | |
Conrad
from US$181.94
|
10
in stock
|
Buy Now | |
element14
from US$317.17
|
9
in stock
|
Buy Now | |
RS Americas
from US$220.02
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$230.09
|
-
|
Buy Now | |
Distrelec
from US$215.13
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Kit Contents | 14Pcs of Torque VDE Interchangeable Blades & 2Pcs of Drivers |
---|---|
Product Range | Kraftform Kompakt Series |
SVHC | No SVHC (07-Jul-2017) |
Kraftform Kompakt VDE Torque | RS |
16-piece torque VDE changeover blade set. Including 14 blades (of which 11 With reduced blade diameter) with integrated protective insulation. Torque VDE hand-holder with adjustable torque of 1,2-3.0 Nm and hand-holder 817 VDE. With Ergonomic Kraftform Plus handle, the hard grip zones for high working speed while soft grip zones high torque transfer is guaranteed. | Conrad |
TORQUE VDE INTERCHANGE BLADE SET, 16PC | element14 |
Kraftform Kompakt VDE 16 Torque 1.2-3.0 Nm extra slim 1 | RS Americas |
Wera 05135906001 Kraftform Kompakt VDE Torque 1.2 - 3.0 Nm + 817 | Rapid Electronics |
Wera Torque Screwdriver Set, 300Nmm ... 3.5Nm, 16pcs, Phillips / Pozidriv / PlusMinus / Torx / Slotted | Distrelec |
Torque Vde Interchange Blade Set, 16Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a 05135906001?
Additional datasheets, footprints and schematics for 05135906001 are listed on our Part Details page. You can also find images and similar parts to 05135906001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05135906001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05135906001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05135906001 fall under?
The 05135906001 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 05135906001 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05135906001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05135906001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05135906001 have stock available?
Authorised distributors including RS, Conrad, element14, Farnell and RS Americas have stock available or on a lead time for 05135906001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05135906001 often in real-time on the comparison pages.
What if I can't find stock of 05135906001?
You can fill out our help required form which you can use to request a quote for 05135906001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.