Status: | Unknown |
---|---|
Series: | Kraftform Plus Series |
RoHS: | Unknown |
Prices starting from US$35.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.17
|
No stock
|
Buy Now | |
Conrad
from US$51.06
|
138
in stock
|
Buy Now | |
RS
from US$66.51
|
108
in stock
|
Buy Now | |
Distrelec
from US$55.64
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$48.89
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$60.21
|
-
|
Buy Now | |
Rapid Electronics
from US$57.85
|
-
|
Buy Now | |
RS Americas
from US$51.83
|
-
|
Buy Now | |
element14
from US$84.33
|
-
|
Buy Now |
Kit Contents | 9 Pcs of VDE Screwdrivers with Handle |
---|---|
Product Range | Kraftform Plus Series |
SVHC | No SVHC (07-Jul-2017) |
9-piece WERA VDE screwdriver set with mehrkomponentigem Kraftform Plus grip for fast and careful working: hard grip zones for high working speed, while soft grip zones high torque transfer is guaranteed. Routine test in water bath at 10,000 V for safe working in the admissible voltage of 1000 V. The Hexagonal unroll-protection prevents annoying rolling away at the workplace.This text is machine translated. | Conrad |
160I/162I/167I/9 VDE SET SL/PH/TX | RS |
Wera Screwdriver Set, Kraftform Plus 100, VDE, 9pcs, Phillips / Slotted / Torx / Pozidriv / PlusMinus | Distrelec |
Kit: screwdrivers | Transfer Multisort Elektronik |
Screwdriver Set, 9Piece | Newark Electronics |
Wera 05133355001 Kraftform Plus Series 100 VDE Screwdriver T/PH/PZ/Slot/+ | Rapid Electronics |
160 i/162 i/167 i/9 Screwdriver set Kraftform Plus Series 100 | RS Americas |
SCREWDRIVER SET, 9PIECE | Farnell |
Where can I find additional details, specifications and documents for a 05133355001?
Additional datasheets, footprints and schematics for 05133355001 are listed on our Part Details page. You can also find images and similar parts to 05133355001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05133355001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05133355001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05133355001 fall under?
The 05133355001 is listed under Wera Parts.
Can I view similar or alternative parts?
You can view similar parts to 05133355001 when available in the Wera Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05133355001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05133355001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05133355001 have stock available?
Authorised distributors including Conrad, RS, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 05133355001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05133355001 often in real-time on the comparison pages.
What if I can't find stock of 05133355001?
You can fill out our help required form which you can use to request a quote for 05133355001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.