05118124001 Hand & Workholding Tools by Wera

MICRO NUTDRIVER 5MM X 60MM

Status: Unknown
Series: Wera - Kraftform Precision Nut Spinner
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.28

Distributor Stock
Logo for Farnell
Farnell
from US$9.86
24
in stock
Buy Now
Logo for RS
RS
from US$9.39
89
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.61
61
in stock
Buy Now
Logo for Conrad
Conrad
from US$12.00
61
in stock
Buy Now
Logo for element14
element14
from US$16.30
24
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$8.23
20
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$9.60
15
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$8.30
12
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$7.28
-
Buy Now

Specifications

Drive Size - Metric 5mm
Blade Length 60mm
Overall Length 157mm
Product Range Wera - Kraftform Precision Nut Spinner
SVHC No SVHC (07-Jul-2017)
Length 157mm
Tip / Nozzle Size 5mm

Alternative Descriptions

MICRO SOCKET SCREWDRIVER 5,0MM | RS
Micro Nutdriver, 5Mm X 60Mm | Newark Electronics
High-quality Wera Micro socket wrench for fine mechanical screw connections. Rest your hand on the rotating cap and use the quick-twist area below the cap to twist the screwdriver at lightning fast speed. No more time-consuming twisting. Power area with built-in soft zones for transfer of high release and tightening torques. Precision zone to achieve the correct angle for adjustment work.This text is machine translated. | Conrad
MICRO NUTDRIVER, 5MM X 60MM | element14
Screwdriver | Transfer Multisort Elektronik
Wera Hex Nut Screwdriver, H5, Rotating Grip | Distrelec
Wera 05118124001 Kraftform Micro Series 2069 Nutdriver Hex 5.0 x 60mm | Rapid Electronics
2069 5.0 x 60mm Socket Screwdriver, Kraftform Micro | Wera Tools 05118124001 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 05118124001?

Additional datasheets, footprints and schematics for 05118124001 are listed on our Part Details page. You can also find images and similar parts to 05118124001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 05118124001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05118124001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 05118124001 fall under?

The 05118124001 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers.

Can I view similar or alternative parts?

You can view similar parts to 05118124001 when available in the Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 05118124001 you can contact the distributor directly for product support, shipping queries etc.

Is the 05118124001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 05118124001 have stock available?

Authorised distributors including RS, Newark Electronics, Conrad, element14 and Farnell have stock available or on a lead time for 05118124001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 05118124001 often in real-time on the comparison pages.

What if I can't find stock of 05118124001?

You can fill out our help required form which you can use to request a quote for 05118124001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay