Status: | Unknown |
---|---|
Series: | Wera - Kraftform Precision Nut Spinner |
RoHS: | Unknown |
Prices starting from US$7.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.85
|
1
in stock
|
Buy Now | |
RS
from US$9.38
|
23
in stock
|
Buy Now | |
Conrad
from US$12.10
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.06
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$17.82
|
1
in stock
|
Buy Now | |
element14
from US$13.18
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$7.95
|
-
|
Buy Now | |
RS Americas
from US$7.28
|
-
|
Buy Now |
Drive Size - Metric | 3.5mm |
---|---|
Blade Length | 60mm |
Overall Length | 157mm |
Product Range | Wera - Kraftform Precision Nut Spinner |
SVHC | No SVHC (07-Jul-2017) |
Length | 157mm |
Tip / Nozzle Size | 3.5mm |
2069 NUTSPINNER 3.5/60 KRAFTFORM MICRO | RS |
High-quality Wera Micro socket wrench for fine mechanical screw connections. Rest your hand on the rotating cap and use the quick-twist area below the cap to twist the screwdriver at lightning fast speed. No more time-consuming twisting. Power area with built-in soft zones for transfer of high release and tightening torques. Precision zone to achieve the correct angle for adjustment work.This text is machine translated. | Conrad |
Screwdriver | Transfer Multisort Elektronik |
Micro Nutdriver, 3.5Mm X 60Mm | Newark Electronics |
MICRO NUTDRIVER, 3.5MM X 60MM | element14 |
Wera 05118118001 Kraftform Micro Series 2069 Nutdriver Hex 3.5 x 60mm | Rapid Electronics |
2069 3.5 x 60mm Socket Screwdriver, Kraftform Micro | Wera Tools 05118118001 | RS Americas |
Where can I find additional details, specifications and documents for a 05118118001?
Additional datasheets, footprints and schematics for 05118118001 are listed on our Part Details page. You can also find images and similar parts to 05118118001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05118118001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05118118001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05118118001 fall under?
The 05118118001 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers.
Can I view similar or alternative parts?
You can view similar parts to 05118118001 when available in the Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05118118001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05118118001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05118118001 have stock available?
Authorised distributors including RS, Conrad, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 05118118001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05118118001 often in real-time on the comparison pages.
What if I can't find stock of 05118118001?
You can fill out our help required form which you can use to request a quote for 05118118001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.