Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Tie Material | - |
---|---|
Cable Tie Length | 6" |
Cable Tie Width | - |
Cable Bundle Diameter Max | - |
Cable Tie Type | Standard |
Product Range | - |
6? Plenum Rated Cable Ties - Black - 1000 Per Bag - 18Lb. | Newark Electronics |
Where can I find additional details, specifications and documents for a 051128-59330?
Additional datasheets, footprints and schematics for 051128-59330 are listed on our Part Details page. You can also find images and similar parts to 051128-59330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 051128-59330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 051128-59330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 051128-59330 fall under?
The 051128-59330 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 051128-59330 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 051128-59330 you can contact the distributor directly for product support, shipping queries etc.
Is the 051128-59330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 051128-59330 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 051128-59330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 051128-59330 often in real-time on the comparison pages.
What if I can't find stock of 051128-59330?
You can fill out our help required form which you can use to request a quote for 051128-59330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.