051111-07803 Part Information
Details for 051111-07803 by 3M
Cable Leads & Connectors>Cable>Cable Management
Featured Distributor
Pricing
Break | Price |
---|---|
8 | 54.4800 |
Stock Information
Details
Part Downloads
Part Specifications
Fastener Length - Imperial | - |
Fastener Length - Metric | - |
Fastener Width - Imperial | 1" |
Fastener Width - Metric | 25.4mm |
Fastener Colour | Black |
Roll Length | 3.05m |
Alternative Part Descriptions
- Dual Lock™ Black High-Temp Recolorable Fastener TB3551/TB3552; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Roll Length:3.05m RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 051111-07803?
Additional datasheets, footprints and schematics for 051111-07803 are listed in our Part Details tab. You can also find the 051111-07803 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 051111-07803 in the Pricing & Inventory tab next to part details. You can view 051111-07803 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 051111-07803 fall under?
The 051111-07803 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 051111-07803 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 051111-07803 you can contact the distributor directly for product support, shipping queries etc.
Is the 051111-07803 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 051111-07803 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 051111-07803.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 051111-07803 often in real-time on the comparison pages.
What if I can't find stock of 051111-07803?
You can fill out our help required form which you can use to request a quote for 051111-07803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.