Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0508 ^1220 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | - |
0508 50V X7R .1uF 20% multilayer ceramic capacitor | Future Electronics |
Capacitor 0508 50V X7R 0.1uF 20% | RS |
Capacitor Ceramic, 0.1Uf, 50V, X7R, 20%, 0508, Full Reel | Newark Electronics |
Cap Ceramic 0.1uF 50V X7R 20% SMD 0508 125°C Embossed T/R | Avnet America |
55J2546 | element14 |
CAPACITOR CERAMIC, 0.1UF, 50V, X7R, 20%, 0508, FULL REEL | Farnell |
Where can I find additional details, specifications and documents for a 05085C104MAT2A?
Additional datasheets, footprints and schematics for 05085C104MAT2A are listed on our Part Details page. You can also find images and similar parts to 05085C104MAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05085C104MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05085C104MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05085C104MAT2A fall under?
The 05085C104MAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 05085C104MAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05085C104MAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 05085C104MAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05085C104MAT2A have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 05085C104MAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05085C104MAT2A often in real-time on the comparison pages.
What if I can't find stock of 05085C104MAT2A?
You can fill out our help required form which you can use to request a quote for 05085C104MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.