05085C103MAT2V Passive Components by KYOCERA AVX

CAPACITOR CERAMIC 0.01UF, 50V, X7R, 20%, 0508

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.29


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.31
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.01µF
Capacitance Tolerance ± 20%
Capacitor Case Style 0508 [1220 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
Capacitor Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Capacitor Ceramic 0.01Uf, 50V, X7R, 20%, 0508 | Newark Electronics
Cap Ceramic 0.01uF 50V X7R 20% SMD 0508 125°C Embossed T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 05085C103MAT2V?

Additional datasheets, footprints and schematics for 05085C103MAT2V are listed on our Part Details page. You can also find images and similar parts to 05085C103MAT2V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 05085C103MAT2V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05085C103MAT2V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 05085C103MAT2V fall under?

The 05085C103MAT2V is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 05085C103MAT2V when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 05085C103MAT2V you can contact the distributor directly for product support, shipping queries etc.

Is the 05085C103MAT2V RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 05085C103MAT2V have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 05085C103MAT2V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 05085C103MAT2V often in real-time on the comparison pages.

What if I can't find stock of 05085C103MAT2V?

You can fill out our help required form which you can use to request a quote for 05085C103MAT2V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay