Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0508 ^1220 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | - |
MSL | MSL 1 - Unlimited |
Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, 0508 | Newark Electronics |
Cap Ceramic 0.01uF 50V X7R 10% SMD 0508 125°C Embossed T/R | Avnet America |
55J2536 | element14 |
CAPACITOR CERAMIC 0.01UF, 50V, X7R, 10%, 0508 | Farnell |
Where can I find additional details, specifications and documents for a 05085C103KAT2V?
Additional datasheets, footprints and schematics for 05085C103KAT2V are listed on our Part Details page. You can also find images and similar parts to 05085C103KAT2V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05085C103KAT2V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05085C103KAT2V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05085C103KAT2V fall under?
The 05085C103KAT2V is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 05085C103KAT2V when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05085C103KAT2V you can contact the distributor directly for product support, shipping queries etc.
Is the 05085C103KAT2V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05085C103KAT2V have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 05085C103KAT2V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05085C103KAT2V often in real-time on the comparison pages.
What if I can't find stock of 05085C103KAT2V?
You can fill out our help required form which you can use to request a quote for 05085C103KAT2V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.