05083C104MAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 20%, 0508, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.05


Distributor Starting From Stock
Logo for Rutronik Rutronik US$0.05
-
Buy Now
Logo for Future Electronics Future Electronics US$0.28
-
Buy Now
Logo for Avnet America Avnet America US$0.34
-
Buy Now
Logo for TTI Europe TTI Europe US$0.06
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.1µF
Voltage Rating 25V
Ceramic Capacitor Case 0508 [1220 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X7R
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

KC 100nF 0508 20% 25V X7R LowInd | Rutronik
Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0508, Full Reel | Newark Electronics
0508 100 nF 25 V ▒20 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 0.1 uF, 25 V, ± 20%, X7R, 0508 [1220 Metric] | Avnet America
.1UF 25V 20% 0508 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 05083C104MAT2A?

Additional datasheets, footprints and schematics for 05083C104MAT2A are listed on our Part Details page. You can also find images and similar parts to 05083C104MAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 05083C104MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05083C104MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 05083C104MAT2A fall under?

The 05083C104MAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 05083C104MAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 05083C104MAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 05083C104MAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 05083C104MAT2A have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 05083C104MAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 05083C104MAT2A often in real-time on the comparison pages.

What if I can't find stock of 05083C104MAT2A?

You can fill out our help required form which you can use to request a quote for 05083C104MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay